U.S. Tsubaki Power Transmission, LLC Sprocket Number US-882 US-882C21

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number US-882 - US-882C21 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number US-882
US-882C21
Sprocket Number US-882 US-882C21
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number US-882C21
Product Name Sprocket Number US-882
Pitch 2.609 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 21
Bore 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style QD Bushing
Number of Teeth 11 to 84
View Details
6 Teeth, 0.1875
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 6
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Roller Chain Sprockets - 10290-AA - Torque Transmission
Specs
Pitch 22 / 1.757
Shaft Mounting Set Screw
Number of Teeth 22
View Details