All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | US-7080C14 |
| Product Name | Sprocket Number US-7080 |
| Pitch | 7.000 in |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 14 |
| Bore | 9 inch (229 mm) |