All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | US-5042C17 |
| Product Name | Sprocket Number US-5042 |
| Pitch | 400 (5") |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 17 |
| Bore | 8 inch (203 mm) |