U.S. Tsubaki Power Transmission, LLC Sprocket Number US-3075 US-3075C36

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number US-3075 - US-3075C36 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number US-3075
US-3075C36
Sprocket Number US-3075 US-3075C36
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number US-3075C36
Product Name Sprocket Number US-3075
Pitch 3.075 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 36
Bore 5.44 inch (138 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 8 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 8
View Details
Stock Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-AM - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details