All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | US-3075C19 |
| Product Name | Sprocket Number US-3075 |
| Pitch | 3.075 in |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 19 |
| Bore | 3.94 inch (100 mm) |