U.S. Tsubaki Power Transmission, LLC Sprocket Number U-3952 U-3952C12

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number U-3952 - U-3952C12 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number U-3952
U-3952C12
Sprocket Number U-3952 U-3952C12
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number U-3952C12
Product Name Sprocket Number U-3952
Pitch 320 (4")
Hub Style Type C (Hub Both Sides)
Number of Teeth 12
Bore 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 9 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Number of Teeth 9
Bore 0.1250 inch (3.17 mm)
View Details
Stock Sprockets No.35-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 12 to 102
View Details
Roller Chain Sprockets - 100BTB30H - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Tapered Bushing
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details