For selection and application see Technical Notes download
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Shaft-Hub Locking Devices |
| Product Number | PL140X158E |
| Product Name | POWER-LOCK EL Series Keyless Locking Device |
| Application | External |
| Design Units | English |
| Hub Diameter | 6.22 inch (158 mm) |
| Clamping Length | 0.9960 inch (25.3 mm) |