U.S. Tsubaki Power Transmission, LLC POWER-LOCK AS Metric Series Carbon Steel Keyless Locking PL110X155

Description
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Metric size range: 19-mm thru 300-mm For selection and application see Technical Notes download
Description
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Metric size range: 19-mm thru 300-mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AS Metric Series Carbon Steel Keyless Locking - PL110X155 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AS Metric Series Carbon Steel Keyless Locking
PL110X155
POWER-LOCK AS Metric Series Carbon Steel Keyless Locking PL110X155
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Metric size range: 19-mm thru 300-mm For selection and application see Technical Notes download
  • Most popular series world-wide
  • Easy machining of shaft and hub
  • Can use on shafts with a keyway
  • Metric size range: 19-mm thru 300-mm

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL110X155
Product Name POWER-LOCK AS Metric Series Carbon Steel Keyless Locking
Application External
Design Units English
Hub Diameter 6.1 inch (155 mm)
Clamping Length 1.14 inch (29.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Bushing, max. Torque: 167in.lb, Tightening Torque of 36.1 in.lb. - S21HSC-250094650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.2500 inch (6.35 mm)
Maximum Torque 13.92 Ft-lbs (18.87 N-m)
View Details
Door locking devices - AV 20 - AV20LBX11.5U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Keyless Shaft Locking Assembly - LD081 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details