U.S. Tsubaki Power Transmission, LLC POWER-LOCK FL Metric Series Keyless Locking Device PL080X120FL

Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Metric size range: 19 - 100mm For selection and application see Technical Notes download
Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Metric size range: 19 - 100mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK FL Metric Series Keyless Locking Device - PL080X120FL - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK FL Metric Series Keyless Locking Device
PL080X120FL
POWER-LOCK FL Metric Series Keyless Locking Device PL080X120FL
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Metric size range: 19 - 100mm For selection and application see Technical Notes download
  • Self-centering function
  • Simple construction allows for fast installation
  • Can use on shaft with keyway
  • Metric size range: 19 - 100mm
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL080X120FL
Product Name POWER-LOCK FL Metric Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 4.72 inch (120 mm)
Clamping Length 1.61 inch (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD050 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Bushing, max. Torque: 246in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-313106650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3125 inch (7.94 mm)
Maximum Torque 20.5 Ft-lbs (27.8 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB12B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 4199 Ft-lbs (5694 N-m)
Maximum Axial Load 31922 lbs (14477 kg)
View Details