U.S. Tsubaki Power Transmission, LLC POWER-LOCK AS Metric Series Carbon Steel Keyless Locking PL080X120

Description
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Metric size range: 19-mm thru 300-mm For selection and application see Technical Notes download
Description
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Metric size range: 19-mm thru 300-mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AS Metric Series Carbon Steel Keyless Locking - PL080X120 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AS Metric Series Carbon Steel Keyless Locking
PL080X120
POWER-LOCK AS Metric Series Carbon Steel Keyless Locking PL080X120
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Metric size range: 19-mm thru 300-mm For selection and application see Technical Notes download
  • Most popular series world-wide
  • Easy machining of shaft and hub
  • Can use on shafts with a keyway
  • Metric size range: 19-mm thru 300-mm

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL080X120
Product Name POWER-LOCK AS Metric Series Carbon Steel Keyless Locking
Application External
Design Units English
Hub Diameter 4.72 inch (120 mm)
Clamping Length 0.9840 inch (24.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD192 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
18mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM184234 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.7087 inch (18 mm)
Shaft Diameter 0.7087 inch (18 mm)
Maximum Torque 81.12 Ft-lbs (110 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB12B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 4199 Ft-lbs (5694 N-m)
Maximum Axial Load 31922 lbs (14477 kg)
View Details