U.S. Tsubaki Power Transmission, LLC POWER-LOCK FL Metric Series Keyless Locking Device PL065X095FL

Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Metric size range: 19 - 100mm For selection and application see Technical Notes download
Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Metric size range: 19 - 100mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK FL Metric Series Keyless Locking Device - PL065X095FL - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK FL Metric Series Keyless Locking Device
PL065X095FL
POWER-LOCK FL Metric Series Keyless Locking Device PL065X095FL
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Metric size range: 19 - 100mm For selection and application see Technical Notes download
  • Self-centering function
  • Simple construction allows for fast installation
  • Can use on shaft with keyway
  • Metric size range: 19 - 100mm
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL065X095FL
Product Name POWER-LOCK FL Metric Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 3.74 inch (95 mm)
Clamping Length 1.37 inch (34.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Weld-on-Hubs -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Application Internal (Thru Bore)
Design Units Metric
Clamping Force Externally Applied
View Details
Locking Bushing, max. Torque: 1179in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-750144807 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.7500 inch (19.05 mm)
Maximum Torque 98.25 Ft-lbs (133 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Door locking devices - AV 18 - AV18LKX45U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details