U.S. Tsubaki Power Transmission, LLC POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device PL038X065SS

Description
Corrosion protection Global standard for keyless shaft locking Built in tap holes for easy removal Metric size range: 19-mm thru 150-mm For selection and application see Technical Notes download
Description
Corrosion protection Global standard for keyless shaft locking Built in tap holes for easy removal Metric size range: 19-mm thru 150-mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device - PL038X065SS - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device
PL038X065SS
POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device PL038X065SS
Corrosion protection Global standard for keyless shaft locking Built in tap holes for easy removal Metric size range: 19-mm thru 150-mm For selection and application see Technical Notes download
  • Corrosion protection
  • Global standard for keyless shaft locking
  • Built in tap holes for easy removal
  • Metric size range: 19-mm thru 150-mm

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL038X065SS
Product Name POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device
Application External
Design Units English
Hub Diameter 2.56 inch (65 mm)
Clamping Length 0.7090 inch (18.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD080 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Bushing, max. Torque: 2664in.lb, Tightening Torque of 87 in.lb. - S21HSC-875175984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.8750 inch (22.22 mm)
Maximum Torque 222 Ft-lbs (301 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21855 Ft-lbs (29636 N-m)
Maximum Axial Load 73959 lbs (33542 kg)
View Details