For selection and application see Technical Notes download
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Shaft-Hub Locking Devices |
| Product Number | PL035X040EF |
| Product Name | POWER-LOCK EF Metric Series Keyless Locking Device |
| Application | External |
| Design Units | English |
| Hub Diameter | 1.57 inch (40 mm) |
| Clamping Length | 0.6890 inch (17.5 mm) |