U.S. Tsubaki Power Transmission, LLC POWER-LOCK SL Series Keyless Locking Device PL030X060 SL 1.024

Description
External locking device for hollow shaft Ideal for applications with limited space Metric size range: 24mm - 300mm Black anodized coating for corrossion resistance For selection and application see Technical Notes download
Description
External locking device for hollow shaft Ideal for applications with limited space Metric size range: 24mm - 300mm Black anodized coating for corrossion resistance For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK SL Series Keyless Locking Device - PL030X060 SL 1.024 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK SL Series Keyless Locking Device
PL030X060 SL 1.024
POWER-LOCK SL Series Keyless Locking Device PL030X060 SL 1.024
External locking device for hollow shaft Ideal for applications with limited space Metric size range: 24mm - 300mm Black anodized coating for corrossion resistance For selection and application see Technical Notes download
  • External locking device for hollow shaft
  • Ideal for applications with limited space
  • Metric size range: 24mm - 300mm
  • Black anodized coating for corrossion resistance
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL030X060 SL 1.024
Product Name POWER-LOCK SL Series Keyless Locking Device
Application External
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Bushing, max. Torque: 983in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-625131807 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.6250 inch (15.87 mm)
Maximum Torque 81.92 Ft-lbs (111 N-m)
View Details
Door locking devices - AV 20 - AV20RHX40U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Locking Assembly - CB3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 37168 Ft-lbs (50400 N-m)
Maximum Axial Load 123640 lbs (56073 kg)
View Details