U.S. Tsubaki Power Transmission, LLC POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device PL025X050SS

Description
Corrosion protection Global standard for keyless shaft locking Built in tap holes for easy removal Metric size range: 19-mm thru 150-mm For selection and application see Technical Notes download
Description
Corrosion protection Global standard for keyless shaft locking Built in tap holes for easy removal Metric size range: 19-mm thru 150-mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device - PL025X050SS - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device
PL025X050SS
POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device PL025X050SS
Corrosion protection Global standard for keyless shaft locking Built in tap holes for easy removal Metric size range: 19-mm thru 150-mm For selection and application see Technical Notes download
  • Corrosion protection
  • Global standard for keyless shaft locking
  • Built in tap holes for easy removal
  • Metric size range: 19-mm thru 150-mm

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL025X050SS
Product Name POWER-LOCK AS Metric Series Stainless Steel Keyless Locking Device
Application External
Design Units English
Hub Diameter 1.97 inch (50.01 mm)
Clamping Length 0.7090 inch (18.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD040 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Bushing, max. Torque: 983in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-625131807 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.6250 inch (15.87 mm)
Maximum Torque 81.92 Ft-lbs (111 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 51180 Ft-lbs (69400 N-m)
Maximum Axial Load 141849 lbs (64331 kg)
View Details