U.S. Tsubaki Power Transmission, LLC POWER-LOCK EL Series Keyless Locking Device PL018X022E

Description
For selection and application see Technical Notes download
Description
For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK EL Series Keyless Locking Device - PL018X022E - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK EL Series Keyless Locking Device
PL018X022E
POWER-LOCK EL Series Keyless Locking Device PL018X022E
For selection and application see Technical Notes download

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL018X022E
Product Name POWER-LOCK EL Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 0.8660 inch (22 mm)
Clamping Length 0.2090 inch (5.31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Bushing, max. Torque: 983in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-625131807 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.6250 inch (15.87 mm)
Maximum Torque 81.92 Ft-lbs (111 N-m)
View Details
Door locking devices - AV 20 - AV20RX40U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD110 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details