For selection and application see Technical Notes download
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Shaft-Hub Locking Devices |
| Product Number | PL017X021EF |
| Product Name | POWER-LOCK EF Metric Series Keyless Locking Device |
| Application | External |
| Design Units | English |
| Hub Diameter | 0.8270 inch (21.01 mm) |
| Clamping Length | 0.6300 inch (16 mm) |