U.S. Tsubaki Power Transmission, LLC POWER-LOCK EL Series Keyless Locking Device PL017X021E

Description
For selection and application see Technical Notes download
Description
For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK EL Series Keyless Locking Device - PL017X021E - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK EL Series Keyless Locking Device
PL017X021E
POWER-LOCK EL Series Keyless Locking Device PL017X021E
For selection and application see Technical Notes download

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL017X021E
Product Name POWER-LOCK EL Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 0.8270 inch (21.01 mm)
Clamping Length 0.2090 inch (5.31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB1 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 7675 Ft-lbs (10407 N-m)
Maximum Axial Load 160170 lbs (72639 kg)
View Details
Locking Bushing, max. Torque: 524in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-500119650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.5000 inch (12.7 mm)
Maximum Torque 43.67 Ft-lbs (59.21 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD110 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details