U.S. Tsubaki Power Transmission, LLC POWER-LOCK RE-SS Snap Ring installed Series Keyless Locking Device PL008X021RE-SS

Description
Removable snap ring allows for flanged or flush mounting Austenite stainless steel designed to handle the most corrosive envireonment and clean room applications Metric size range: 5mm - 50mm For selection and application see Technical Notes download
Description
Removable snap ring allows for flanged or flush mounting Austenite stainless steel designed to handle the most corrosive envireonment and clean room applications Metric size range: 5mm - 50mm For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK RE-SS Snap Ring installed Series Keyless Locking Device - PL008X021RE-SS - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK RE-SS Snap Ring installed Series Keyless Locking Device
PL008X021RE-SS
POWER-LOCK RE-SS Snap Ring installed Series Keyless Locking Device PL008X021RE-SS
Removable snap ring allows for flanged or flush mounting Austenite stainless steel designed to handle the most corrosive envireonment and clean room applications Metric size range: 5mm - 50mm For selection and application see Technical Notes download
  • Removable snap ring allows for flanged or flush mounting
  • Austenite stainless steel designed to handle the most corrosive envireonment and clean room applications
  • Metric size range: 5mm - 50mm

For selection and application see Technical Notes download

Supplier's Site
POWER-LOCK RE-SS Without Snap Ring Series Keyless Locking Device - PL008X021RE-SS - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK RE-SS Without Snap Ring Series Keyless Locking Device
PL008X021RE-SS
POWER-LOCK RE-SS Without Snap Ring Series Keyless Locking Device PL008X021RE-SS
Removable snap ring allows for flanged or flush mounting Austenite stainless steel designed to handle the most corrosive envireonment and clean room applications Metric size range: 5mm - 50mm For selection and application see Technical Notes download
  • Removable snap ring allows for flanged or flush mounting
  • Austenite stainless steel designed to handle the most corrosive envireonment and clean room applications
  • Metric size range: 5mm - 50mm

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices Shaft-Hub Locking Devices
Product Number PL008X021RE-SS PL008X021RE-SS
Product Name POWER-LOCK RE-SS Snap Ring installed Series Keyless Locking Device POWER-LOCK RE-SS Without Snap Ring Series Keyless Locking Device
Application External External
Design Units English English
Hub Diameter 0.8270 inch (21.01 mm) 0.8270 inch (21.01 mm)
Clamping Length 0.5310 inch (13.49 mm) 0.5310 inch (13.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Weld-on-Hubs -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Application Internal (Thru Bore)
Design Units Metric
Clamping Force Externally Applied
View Details
8mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM082828 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3150 inch (8 mm)
Shaft Diameter 0.3150 inch (8 mm)
Maximum Torque 16.96 Ft-lbs (23 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Door locking devices - AV 20 - AV20RHX20U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details