U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Finished Bore Sprockets 80B20F-1F

Description
No. 80, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only
Description
No. 80, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Finished Bore Sprockets
80B20F-1F
No. 80 - 1" Pitch - Finished Bore Sprockets 80B20F-1F
No. 80, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only

No. 80, B Style, 1.375" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80B20F-1F
Product Name No. 80 - 1" Pitch - Finished Bore Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 20
Bore 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

54 Teeth, .250
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 54
View Details
Stock Sprockets No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 41 (1/2")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 6 to 112
View Details
Single Pitch Sprocket Idlers - AG2437-A - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.5160 inch (13.11 mm)
View Details
Sprocket Number 131 - 131A12 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type A (Hubless)
Number of Teeth 12
View Details