U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Stainless Steel Sprockets 80B19SS

Description
No. 80, B Style, 1.000" plain bore SS All dimensions are nominal values and for reference only
Description
No. 80, B Style, 1.000" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Stainless Steel Sprockets
80B19SS
No. 80 - 1" Pitch - Stainless Steel Sprockets 80B19SS
No. 80, B Style, 1.000" plain bore SS All dimensions are nominal values and for reference only

No. 80, B Style, 1.000" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80B19SS
Product Name No. 80 - 1" Pitch - Stainless Steel Sprockets
Pitch 80 (1")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 19
Bore 7.8 inch (198 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Finished Bore Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 63
View Details
Sprockets - CS3502 - Fenner Drives
Fenner Drives
Specs
Pitch 2.28
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
100, FINISHED BORE SPROCKETS - 100BS42 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 42
O.D. 17.43 inch (443 mm)
View Details