U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Finished Bore Sprockets 80B18F-1F

Description
No. 80, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only
Description
No. 80, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Finished Bore Sprockets
80B18F-1F
No. 80 - 1" Pitch - Finished Bore Sprockets 80B18F-1F
No. 80, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only

No. 80, B Style, 1.375" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80B18F-1F
Product Name No. 80 - 1" Pitch - Finished Bore Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 18
Bore 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
0.25 (#25) Pitch, 18 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Plastic; Acetal Resin, White
Number of Teeth 18
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
100, FINISHED BORE SPROCKETS - 100BS25H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 25
O.D. 10.65 inch (271 mm)
View Details