U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Finished Bore Sprockets 80B17F-1D

Description
No. 80, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only
Description
No. 80, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Finished Bore Sprockets
80B17F-1D
No. 80 - 1" Pitch - Finished Bore Sprockets 80B17F-1D
No. 80, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

No. 80, B Style, 1.250" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80B17F-1D
Product Name No. 80 - 1" Pitch - Finished Bore Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 17
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12 Teeth, 0.1875
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 12
View Details
Stainless Steel Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Sprocket Number 102B - 102BC8 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 320 (4")
Hub Style Type C (Hub Both Sides)
Number of Teeth 8
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details