U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Finished Bore Sprockets 80B13F-1R

Description
No. 80, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only
Description
No. 80, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Finished Bore Sprockets
80B13F-1R
No. 80 - 1" Pitch - Finished Bore Sprockets 80B13F-1R
No. 80, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only

No. 80, B Style, 1.938" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80B13F-1R
Product Name No. 80 - 1" Pitch - Finished Bore Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 13
Bore 1.94 inch (49.23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style QD Bushing
Number of Teeth 12 to 80
View Details
10 Teeth, 0.125
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 10
View Details
Sprockets - CS3502 - Fenner Drives
Fenner Drives
Specs
Pitch 2.28
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Single-Split-Taper-Bushed Sprockets - 100P11H - Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Hub Style Tapered Bushing
Number of Teeth 11
View Details