U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Stainless Steel Sprockets 80B12SS

Description
No. 80, B Style, 1.000" plain bore SS All dimensions are nominal values and for reference only
Description
No. 80, B Style, 1.000" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Stainless Steel Sprockets
80B12SS
No. 80 - 1" Pitch - Stainless Steel Sprockets 80B12SS
No. 80, B Style, 1.000" plain bore SS All dimensions are nominal values and for reference only

No. 80, B Style, 1.000" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80B12SS
Product Name No. 80 - 1" Pitch - Stainless Steel Sprockets
Pitch 80 (1")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 12
Bore 3.4 inch (86.36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 48 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 48
View Details
Finished Bore Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Extended Pitch Sprocket Idlers - AG2416-B - Aetna Bearing Company
Specs
Number of Teeth 9
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details