No. 80, B Style, 1.500" Finished Bore
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 80B11F-1H |
| Product Name | No. 80 - 1" Pitch - Finished Bore Sprockets |
| Pitch | 80 (1") |
| Material | Steel - Hardened |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 11 |
| Bore | 1.5 inch (38.1 mm) |