U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Plain Bore Sprockets 80A65

Description
No. 80, A Plate, 1.250" plain bore All dimensions are nominal values and for reference only
Description
No. 80, A Plate, 1.250" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Plain Bore Sprockets
80A65
No. 80 - 1" Pitch - Plain Bore Sprockets 80A65
No. 80, A Plate, 1.250" plain bore All dimensions are nominal values and for reference only

No. 80, A Plate, 1.250" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80A65
Product Name No. 80 - 1" Pitch - Plain Bore Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 65
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, 0.1875
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 20
View Details
Taper Bore Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 95
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2416-A - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details