U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Plain Bore Sprockets 80A30

Description
No. 80, A Plate, 1.188" plain bore All dimensions are nominal values and for reference only
Description
No. 80, A Plate, 1.188" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Plain Bore Sprockets
80A30
No. 80 - 1" Pitch - Plain Bore Sprockets 80A30
No. 80, A Plate, 1.188" plain bore All dimensions are nominal values and for reference only

No. 80, A Plate, 1.188" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80A30
Product Name No. 80 - 1" Pitch - Plain Bore Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 30
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Number of Teeth 12 to 30
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 17
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-2AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details
No. 140 - 1 3/4
Specs
Pitch 140 (1 3/4")
Hub Style Type C (Hub Both Sides)
Number of Teeth 36
View Details