U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Plain Bore Sprockets 80A19

Description
No. 80, A Plate, .938" plain bore All dimensions are nominal values and for reference only
Description
No. 80, A Plate, .938" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Plain Bore Sprockets
80A19
No. 80 - 1" Pitch - Plain Bore Sprockets 80A19
No. 80, A Plate, .938" plain bore All dimensions are nominal values and for reference only

No. 80, A Plate, .938" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80A19
Product Name No. 80 - 1" Pitch - Plain Bore Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 19
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.50-2/No.50-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style QD Bushing
Number of Teeth 36 to 112
View Details
40 Teeth, 0.372
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 40
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Detachable Link Sprocket Idlers - AG2558-S - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details