All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 800RXC12 |
| Product Name | Sprocket Number 800RX |
| Pitch | 8.000 in |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 12 |
| Bore | 5.94 inch (151 mm) |