U.S. Tsubaki Power Transmission, LLC Sprocket Number 626R 626RC10

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 626R - 626RC10 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 626R
626RC10
Sprocket Number 626R 626RC10
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 626RC10
Product Name Sprocket Number 626R
Pitch 6.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 10
Bore 4.44 inch (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

40 Teeth, 0.372
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 40
View Details
Stock Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 95
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Extended Pitch Sprocket Idlers - AG2419 - Aetna Bearing Company
Specs
Number of Teeth 11
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details