U.S. Tsubaki Power Transmission, LLC Sprocket Number 610R 610RC11

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 610R - 610RC11 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 610R
610RC11
Sprocket Number 610R 610RC11
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 610RC11
Product Name Sprocket Number 610R
Pitch 6.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 11
Bore 5.44 inch (138 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 9 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 9
Bore 0.2500 inch (6.35 mm)
View Details
Stock Sprockets No.25 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 25 (1/4")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 9 to 72
View Details
Roller Chain Sprockets - 10754 - Torque Transmission
Specs
Pitch 26 / 2.074
Number of Teeth 26
Bore 0.2362 inch (6 mm)
View Details
Roller Chain Sprockets - 100C12 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type C (Hub Both Sides)
View Details