No. 60, B Style, QD Bushing
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 60SK28 |
| Product Name | No. 60 - 3/4" Pitch - QD® Sprockets |
| Pitch | 60 (3/4") |
| Material | Steel - Hardened |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 28 |
| Bore | 2.62 inch (66.67 mm) |