U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - QD® Sprockets 60SH14

Description
No. 60, B Style, QD Bushing All dimensions are nominal values and for reference only
Description
No. 60, B Style, QD Bushing All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - QD® Sprockets
60SH14
No. 60 - 3/4" Pitch - QD® Sprockets 60SH14
No. 60, B Style, QD Bushing All dimensions are nominal values and for reference only

No. 60, B Style, QD Bushing
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60SH14
Product Name No. 60 - 3/4" Pitch - QD® Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 14
Bore 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

13 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 13
View Details
Stock Sprockets No.60-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 95
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details