U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - QD® Sprockets 60JA12

Description
No. 60, B Style, QD Bushing All dimensions are nominal values and for reference only
Description
No. 60, B Style, QD Bushing All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - QD® Sprockets
60JA12
No. 60 - 3/4" Pitch - QD® Sprockets 60JA12
No. 60, B Style, QD Bushing All dimensions are nominal values and for reference only

No. 60, B Style, QD Bushing
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60JA12
Product Name No. 60 - 3/4" Pitch - QD® Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 12
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

13 Teeth, .1875
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 13
View Details
Sprockets with QD Bushings No.40-2/No.40-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style QD Bushing
Number of Teeth 36 to 112
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details