U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets 60BTL42

Description
No. 60, B Style, Taper Lock® All dimensions are nominal values and for reference only
Description
No. 60, B Style, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets
60BTL42
No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets 60BTL42
No. 60, B Style, Taper Lock® All dimensions are nominal values and for reference only

No. 60, B Style, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60BTL42
Product Name No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 42
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10 Teeth, 0.125
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 10
View Details
Sprockets with QD Bushings No.40-2/No.40-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style QD Bushing
Number of Teeth 36 to 112
View Details
48T, 25P Sprocket - 1475 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details