U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets 60BTL24

Description
No. 60, B Style, Taper Lock® All dimensions are nominal values and for reference only
Description
No. 60, B Style, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets
60BTL24
No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets 60BTL24
No. 60, B Style, Taper Lock® All dimensions are nominal values and for reference only

No. 60, B Style, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60BTL24
Product Name No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 24
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.35/No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8"); 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 12 to 112
View Details
0.1227 Pitch, 48 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 48
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Sprocket Number 111 - 111A11 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.760 in
Hub Style Type A (Hubless)
Number of Teeth 11
View Details