U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets 60BTL13

Description
No. 60, B Style, Taper Lock® Has recessed groove in hub for chain clearance TAPER-LOCK® is a registered trademark of Rockwell Automation. All dimensions are nominal values and for reference only
Description
No. 60, B Style, Taper Lock® Has recessed groove in hub for chain clearance TAPER-LOCK® is a registered trademark of Rockwell Automation. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets
60BTL13
No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets 60BTL13
No. 60, B Style, Taper Lock® Has recessed groove in hub for chain clearance TAPER-LOCK® is a registered trademark of Rockwell Automation. All dimensions are nominal values and for reference only

No. 60, B Style, Taper Lock®
Has recessed groove in hub for chain clearance
TAPER-LOCK® is a registered trademark of Rockwell Automation.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60BTL13
Product Name No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 13
Unlock Full Specs
to access all available technical data

Similar Products

8 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 8
View Details
Stock Sprockets No.120-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
No. 120 - 1 1/2
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details