U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Plain Bore Sprockets 60B49

Description
No. 60, B Style, .938" plain bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, .938" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Plain Bore Sprockets
60B49
No. 60 - 3/4" Pitch - Plain Bore Sprockets 60B49
No. 60, B Style, .938" plain bore All dimensions are nominal values and for reference only

No. 60, B Style, .938" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B49
Product Name No. 60 - 3/4" Pitch - Plain Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 49
Bore 0.9380 inch (23.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Finished Bore Sprockets No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
14 Teeth, .375
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 14
View Details
Sprockets - CS3502 - Fenner Drives
Fenner Drives
Specs
Pitch 2.28
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
100, FINISHED BORE SPROCKETS - 100BS20H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 20
O.D. 8.64 inch (219 mm)
View Details