U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Stainless Steel Sprockets 60B45SS

Description
No. 60, B Style, 1.000" plain bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, 1.000" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Stainless Steel Sprockets
60B45SS
No. 60 - 3/4" Pitch - Stainless Steel Sprockets 60B45SS
No. 60, B Style, 1.000" plain bore All dimensions are nominal values and for reference only

No. 60, B Style, 1.000" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B45SS
Product Name No. 60 - 3/4" Pitch - Stainless Steel Sprockets
Pitch 60 (3/4")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 45
Bore 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

14 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 14
View Details
Sprockets with QD Bushings No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style QD Bushing
Number of Teeth 12 to 80
View Details
Roller Chain Sprockets - 10779 - Torque Transmission
Specs
Pitch 42 / 3.345
Number of Teeth 42
Bore 0.3150 inch (8 mm)
View Details
Sprockets - CS6002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.14
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details