U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B42F-2G

Description
No. 60, B Style, 2.438" Finished Bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, 2.438" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Finished Bore Sprockets
60B42F-2G
No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B42F-2G
No. 60, B Style, 2.438" Finished Bore All dimensions are nominal values and for reference only

No. 60, B Style, 2.438" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B42F-2G
Product Name No. 60 - 3/4" Pitch - Finished Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 42
Bore 2.44 inch (61.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24 Teeth, 0.5
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 24
View Details
Stock Sprockets No.140-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 60
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Sprocket Number 102 1/2 - 102 1/2A15 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.040 in
Hub Style Type A (Hubless)
Number of Teeth 15
View Details