U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Plain Bore Sprockets 60B38

Description
No. 60, B Style, 1.00" plain bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, 1.00" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Plain Bore Sprockets
60B38
No. 60 - 3/4" Pitch - Plain Bore Sprockets 60B38
No. 60, B Style, 1.00" plain bore All dimensions are nominal values and for reference only

No. 60, B Style, 1.00" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B38
Product Name No. 60 - 3/4" Pitch - Plain Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 38
Bore 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 17
View Details
Stock Sprockets No.200 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 60
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-1AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details