U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B36F-1R

Description
No. 60, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Finished Bore Sprockets
60B36F-1R
No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B36F-1R
No. 60, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only

No. 60, B Style, 1.938" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B36F-1R
Product Name No. 60 - 3/4" Pitch - Finished Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 36
Bore 1.94 inch (49.23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 60
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 37
View Details
Sprockets - CS8002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.86
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details