U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B36F-1F

Description
No. 60, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Finished Bore Sprockets
60B36F-1F
No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B36F-1F
No. 60, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only

No. 60, B Style, 1.375" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B36F-1F
Product Name No. 60 - 3/4" Pitch - Finished Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 36
Bore 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12 Teeth, 0.125
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 12
View Details
Stainless Steel Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2437-9 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.6430 inch (16.33 mm)
View Details