U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B31F-1

Description
No. 60, B Style, 1.000" Finished Bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, 1.000" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Finished Bore Sprockets
60B31F-1
No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B31F-1
No. 60, B Style, 1.000" Finished Bore All dimensions are nominal values and for reference only

No. 60, B Style, 1.000" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B31F-1
Product Name No. 60 - 3/4" Pitch - Finished Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 31
Bore 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, Nylatron GS Roller Chain, 4 ft - A 6M 7-MT-004 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
Sprockets With Split Taper Bushing No.60-3/No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 13 to 68
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-2AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details
No. 140 - 1 3/4
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side)
Number of Teeth 12
View Details