U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B30F-1D

Description
No. 60, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Finished Bore Sprockets
60B30F-1D
No. 60 - 3/4" Pitch - Finished Bore Sprockets 60B30F-1D
No. 60, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

No. 60, B Style, 1.250" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B30F-1D
Product Name No. 60 - 3/4" Pitch - Finished Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 30
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Sprockets No.25 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 25 (1/4")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
View Details
27 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 27
View Details
Single-Split-Taper-Bushed Sprockets - 120R17H - Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Hub Style Tapered Bushing
Number of Teeth 17
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2566-4AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6300 inch (16 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details