U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Plain Bore Sprockets 60B27

Description
No. 60, B Style, .750" plain bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, .750" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Plain Bore Sprockets
60B27
No. 60 - 3/4" Pitch - Plain Bore Sprockets 60B27
No. 60, B Style, .750" plain bore All dimensions are nominal values and for reference only

No. 60, B Style, .750" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B27
Product Name No. 60 - 3/4" Pitch - Plain Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 27
Bore 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 24 Teeth, 3/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 24
View Details
Sprockets With Split Taper Bushing No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 12 to 40
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Detachable Link Sprocket Idlers - AG2426-A - Aetna Bearing Company
Specs
Number of Teeth 6
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details