U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Plain Bore Sprockets 60B24

Description
No. 60, B Style, .750" plain bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, .750" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Plain Bore Sprockets
60B24
No. 60 - 3/4" Pitch - Plain Bore Sprockets 60B24
No. 60, B Style, .750" plain bore All dimensions are nominal values and for reference only

No. 60, B Style, .750" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B24
Product Name No. 60 - 3/4" Pitch - Plain Bore Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 24
Bore 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style QD Bushing
Number of Teeth 15 to 112
View Details
21 Teeth, 0.25
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 21
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Roller Chain Sprockets - 10204 - Torque Transmission
Specs
Pitch 10 / 0.809
Shaft Mounting Set Screw
Number of Teeth 10
View Details