U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Stainless Steel Sprockets 60B19SS

Description
No. 60, B Style, .750" plain bore All dimensions are nominal values and for reference only
Description
No. 60, B Style, .750" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Stainless Steel Sprockets
60B19SS
No. 60 - 3/4" Pitch - Stainless Steel Sprockets 60B19SS
No. 60, B Style, .750" plain bore All dimensions are nominal values and for reference only

No. 60, B Style, .750" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 60B19SS
Product Name No. 60 - 3/4" Pitch - Stainless Steel Sprockets
Pitch 60 (3/4")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 19
Bore 2.38 inch (60.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, Nylatron GS Roller Chain, 8 ft - A 6M 7-MT-008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
Sprockets with QD Bushings No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style QD Bushing
Number of Teeth 11 to 112
View Details
Roller Chain Sprockets - 10206-AA - Torque Transmission
Specs
Pitch 10 / 0.809
Shaft Mounting Set Screw
Number of Teeth 10
View Details
Sprockets - CS3502 - Fenner Drives
Fenner Drives
Specs
Pitch 2.28
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details