No. 60, B Style, .750" plain bore
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 60B13SS |
| Product Name | No. 60 - 3/4" Pitch - Stainless Steel Sprockets |
| Pitch | 60 (3/4") |
| Material | Steel - Stainless |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 13 |
| Bore | 1.5 inch (38.1 mm) |